Samsung logo

Samsung UN32J5003EF 81.3 cm (32") Full HD Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74631
Info modified on:
14 Mar 2024, 19:37:15
Short summary description Samsung UN32J5003EF 81.3 cm (32") Full HD Black:

Samsung UN32J5003EF, 81.3 cm (32"), 1920 x 1080 pixels, Full HD, LED, ATSC, Black

Long summary description Samsung UN32J5003EF 81.3 cm (32") Full HD Black:

Samsung UN32J5003EF. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: Motion Rate 60, Native aspect ratio: 16:9. Digital signal format system: ATSC. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.