Samsung logo

Samsung UN32J4300AF 81.3 cm (32") HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117713
Info modified on:
14 Mar 2024, 19:06:48
Short summary description Samsung UN32J4300AF 81.3 cm (32") HD Smart TV Wi-Fi Black:

Samsung UN32J4300AF, 81.3 cm (32"), 1366 x 768 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Samsung UN32J4300AF 81.3 cm (32") HD Smart TV Wi-Fi Black:

Samsung UN32J4300AF. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 120, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.