Samsung logo

Samsung UE75HU7590L 190.5 cm (75") 4K Ultra HD Smart TV Wi-Fi Metallic

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
142531
Info modified on:
13 Nov 2024, 17:47:19
Short summary description Samsung UE75HU7590L 190.5 cm (75") 4K Ultra HD Smart TV Wi-Fi Metallic:

Samsung UE75HU7590L, 190.5 cm (75"), 3840 x 2160 pixels, 3D, Smart TV, Wi-Fi, Metallic

Long summary description Samsung UE75HU7590L 190.5 cm (75") 4K Ultra HD Smart TV Wi-Fi Metallic:

Samsung UE75HU7590L. Display diagonal: 190.5 cm (75"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Flat. 3D. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 1000. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Metallic

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.