Samsung logo

Samsung UE75ES9000S 190.5 cm (75") Full HD Smart TV Wi-Fi Gold, Pink

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101901
Info modified on:
29 Nov 2021, 16:14:59
Short summary description Samsung UE75ES9000S 190.5 cm (75") Full HD Smart TV Wi-Fi Gold, Pink:

Samsung UE75ES9000S, 190.5 cm (75"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Gold, Pink

Long summary description Samsung UE75ES9000S 190.5 cm (75") Full HD Smart TV Wi-Fi Gold, Pink:

Samsung UE75ES9000S. Display diagonal: 190.5 cm (75"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 800, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Gold, Pink

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.