Samsung logo

Samsung Series 8 UE60D8000 TV 152.4 cm (60") Full HD Wi-Fi Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139547
Info modified on:
08 Nov 2024, 13:07:30
Short summary description Samsung Series 8 UE60D8000 TV 152.4 cm (60") Full HD Wi-Fi Silver:

Samsung Series 8 UE60D8000, 152.4 cm (60"), 1920 x 1080 pixels, LED, 3D, Wi-Fi, Silver

Long summary description Samsung Series 8 UE60D8000 TV 152.4 cm (60") Full HD Wi-Fi Silver:

Samsung Series 8 UE60D8000. Display diagonal: 152.4 cm (60"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.