Samsung logo

Samsung Series 8 UE55NU8500T 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18133
Info modified on:
21 Jun 2024, 15:53:21
Short summary description Samsung Series 8 UE55NU8500T 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Grey:

Samsung Series 8 UE55NU8500T, 139.7 cm (55"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black, Grey

Long summary description Samsung Series 8 UE55NU8500T 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Grey:

Samsung Series 8 UE55NU8500T. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Curved. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 2700, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN connection. Product colour: Black, Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.