Samsung logo

Samsung UE55KU6470UXXU 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125362
Info modified on:
21 Jun 2024, 15:51:54
Short summary description Samsung UE55KU6470UXXU 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver:

Samsung UE55KU6470UXXU, 139.7 cm (55"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Silver

Long summary description Samsung UE55KU6470UXXU 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver:

Samsung UE55KU6470UXXU. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.