Samsung logo

Samsung UE55F9000SL 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Metallic

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117787
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung UE55F9000SL 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Metallic:

Samsung UE55F9000SL, 139.7 cm (55"), 3840 x 2160 pixels, 3D, Smart TV, Wi-Fi, Black, Metallic

Long summary description Samsung UE55F9000SL 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Metallic:

Samsung UE55F9000SL. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Flat. 3D. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 1000, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black, Metallic

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.