Samsung logo

Samsung UE55F8500ST 139.7 cm (55") Full HD Smart TV Wi-Fi Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128855
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung UE55F8500ST 139.7 cm (55") Full HD Smart TV Wi-Fi Silver:

Samsung UE55F8500ST, 139.7 cm (55"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Silver

Long summary description Samsung UE55F8500ST 139.7 cm (55") Full HD Smart TV Wi-Fi Silver:

Samsung UE55F8500ST. Display diagonal: 139.7 cm (55"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. Smart TV. Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.