Samsung logo

Samsung 55D6000 139.7 cm (55") Full HD Smart TV Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115035
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung 55D6000 139.7 cm (55") Full HD Smart TV Black:

Samsung 55D6000, 139.7 cm (55"), 1920 x 1080 pixels, Full HD, 3D, Smart TV, Black

Long summary description Samsung 55D6000 139.7 cm (55") Full HD Smart TV Black:

Samsung 55D6000. Display diagonal: 139.7 cm (55"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. Smart TV. Digital signal format system: DVB-C, DVB-T. Ethernet LAN. Product colour: Black

Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.