Samsung logo

Samsung UE50JU6800W 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Silver 400 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92435
Info modified on:
27 May 2024, 12:19:27
Short summary description Samsung UE50JU6800W 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Silver 400 cd/m²:

Samsung UE50JU6800W, 127 cm (50"), 3840 x 2160 pixels, 4K Ultra HD, Smart TV, Wi-Fi, Silver

Long summary description Samsung UE50JU6800W 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Silver 400 cd/m²:

Samsung UE50JU6800W. Display diagonal: 127 cm (50"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 1400, Display brightness: 400 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.