Samsung logo

Samsung UE48H6290SS 121.9 cm (48") Full HD Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
261083
Info modified on:
27 May 2024, 11:54:55
Short summary description Samsung UE48H6290SS 121.9 cm (48") Full HD Wi-Fi Black:

Samsung UE48H6290SS, 121.9 cm (48"), 1920 x 1080 pixels, Full HD, 3D, Wi-Fi, Black

Long summary description Samsung UE48H6290SS 121.9 cm (48") Full HD Wi-Fi Black:

Samsung UE48H6290SS. Display diagonal: 121.9 cm (48"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat. 3D. Motion interpolation technology: CMR (Clear Motion Rate) 200, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.