Samsung logo

Samsung UE48H5004AK 121.9 cm (48") Full HD Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143067
Info modified on:
27 May 2024, 11:59:20
Short summary description Samsung UE48H5004AK 121.9 cm (48") Full HD Black:

Samsung UE48H5004AK, 121.9 cm (48"), 1920 x 1080 pixels, Full HD, DVB-C, DVB-T2, Black

Long summary description Samsung UE48H5004AK 121.9 cm (48") Full HD Black:

Samsung UE48H5004AK. Display diagonal: 121.9 cm (48"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat, Motion interpolation technology: CMR (Clear Motion Rate) 100, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T2. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.