Samsung logo

Samsung UE46F6320AW 116.8 cm (46") Full HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
188281
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung UE46F6320AW 116.8 cm (46") Full HD Smart TV Wi-Fi Black:

Samsung UE46F6320AW, 116.8 cm (46"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description Samsung UE46F6320AW 116.8 cm (46") Full HD Smart TV Wi-Fi Black:

Samsung UE46F6320AW. Display diagonal: 116.8 cm (46"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat. 3D. Smart TV. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.