location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Series 7 UE43NU7400UXXU TV 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Series 7
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UE43NU7400UXXU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UE43NU7400UXXU show
Show alternative article codes used in the online market place
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78824
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 15:52:34
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung UE43NU7400UXXU user manual (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung UE43NU7400UXXU user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung Series 7 UE43NU7400UXXU TV 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 109.2 cm (43") LED
  • - 4K Ultra HD 3840 x 2160 pixels
  • - PQI (Picture Quality Index) 1700
  • - DVB-C, DVB-S2, DVB-T2
  • - Smart TV
  • - Wi-Fi Ethernet LAN Bluetooth
  • - High Dynamic Range (HDR) supported
  • - VESA mounting
  • - 70 W
Long product name Samsung Series 7 UE43NU7400UXXU TV 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black :
The long product name of Samsung Series 7 UE43NU7400UXXU TV 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LED, 43"(108cm), 3840 x 2160, PQI 1700, Mega Contrast, Anynet+, Ethernet, Wi-Fi, CI, CI+(1.4)
More>>>
Samsung Series 7 UE43NU7400UXXU TV 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black:
The official description of Samsung Series 7 UE43NU7400UXXU TV 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Dynamic Crystal Colour
Experience crystal clear, lifelike colour. With more than one billion colours — 64 times more than conventional UHD TVs — the Dynamic Crystal Colour display delivers picture-perfect results every time.

HDR 10+
The next advancement in HDR technology, HDR 10+ makes sure every scene is precisely optimised for colour, contrast, and the finest details.

Ultra HD certified
Don't settle for a TV without the Ultra HD certified picture quality logo, which guarantees the pure colours, sharp contrast and brightness you would expect from the latest 4K resolution standards.

UHD Dimming
Enjoy colour, sharpness, and contrast levels optimized for your viewing. UHD Dimming divides and processes the screen into small blocks so you see more precise details.

Clean Cable Solution
Finally a TV that provides a minimalist, clutter free and stylish cable management solution for clutter free viewing. The back of the NU7500 is designed with stylish grooves that allow for the cables to be threaded through. The NU7500 TV stand lets you run cables through it, keeping all your connections out of sight and leaving the elegant, minimal TV design uncompromised.

360° Design
Discover impressive minimalistic design from every angle. Experience a stunning clean back and a screen with our Narrow Bezel design that pushes your picture to the limit. The design has been crafted with the highest quality materials.

One Remote Control
Easily control all connected devices and content with just One Remote Control. It also has an auto detection feature, which automatically connects and labels all connected devices. Easy to find, easy to use. Just one remote control.

Effortless voice control
Our intelligent voice assistant now enables you to interact with your TV. Holding the dedicated microphone button on your Premium One Remote Control allows you to control a plethora of features on the new TV. Simply ask it to change channel, volume or even search YouTube for the latest viral sensation.

Universal Guide
Get to your entertainment the faster, easier, and intelligent way. A personal assistant that has you covered, a remote to control all, and a simple hub to control all devices. Search less, and watch more. Enjoying TV has never been this easy.

SmartThings
Keep your smart devices connected. SmartThings enables TV to connect various your smart home devices, from fridge to mobile, for seamless interaction.

Easy control and connectivity.
Compatible devices and appliances are easily controlled and monitored through your TV with your SmartThings App.

Content Sync & Share
Take full advantage of the Samsung Cloud. Seamlessly connect your Samsung smart devices to sync photos. Now you can share your mobile pictures and enjoy it on the TV or refrigerator screen.

Notification
Know what’s on the go without leaving your TV. Get pop-up messages on your TV, with status updates for home IoT devices, calendar reminders, and notifications when your favourite content is on. You can even get notifications on your mobile.

TV Plus
Get access to a wide range of 4K UHD and HDR content. TV Plus offers latest content and movies in amazing resolution so you enjoy a cinematic experience at the comfort of your own home.

Steam Link
Enjoy your high speed PC games on the TV via Steam Link. Play your favourite PC games on the big screen without having to squint and hunch over a small monitor.

Short summary description Samsung Series 7 UE43NU7400UXXU TV 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black:
This short summary of the Samsung Series 7 UE43NU7400UXXU TV 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Series 7 UE43NU7400UXXU, 109.2 cm (43"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Samsung Series 7 UE43NU7400UXXU TV 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black:
This is an auto-generated long summary of Samsung Series 7 UE43NU7400UXXU TV 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black based on the first three specs of the first five spec groups.

Samsung Series 7 UE43NU7400UXXU. Display diagonal: 109.2 cm (43"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 1700. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Display
Display diagonal *
109.2 cm (43")
HD type *
4K Ultra HD
Display technology *
LED
Screen shape *
Flat
Supported video modes
2160p
Supported graphics resolutions
3840 x 2160
Motion interpolation technology *
PQI (Picture Quality Index) 1700
Dynamic contrast ratio marketing name
Mega Contrast
Display resolution *
3840 x 2160 pixels
Display diagonal (metric)
108 cm
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
DVB-C, DVB-S2, DVB-T2
Auto channel search
Yes
Smart TV
Smart TV *
Yes
Timeshift
Yes
Hybrid Broadcast Broadband TV (HbbTV)
Yes
Hybrid Broadcast Broadband TV (HbbTV) version
2.1
Smart modes
Movie, Natural
Audio
RMS rated power *
20 W
Audio decoders
Dolby Digital, Dolby Digital Plus
Multiroom
Yes
Multiroom audio technology
Samsung Multiroom Link
Network
Wi-Fi *
Yes
Bluetooth *
Yes
Ethernet LAN *
Yes
Wi-Fi Direct
Yes
Web browser
Yes
Design
Product colour *
Black
VESA mounting *
Yes
Performance
Game mode
Yes
Teletext function
Yes
Picture processing technology
Samsung Auto Motion Plus, Samsung Contrast Enhancer
Digital Clean View
Yes
High Dynamic Range (HDR) supported *
Yes
Processor cores
4
MBR support
Yes
USB recording
Yes
ConnectShare (HDD)
Yes
ConnectShare (USB)
Yes
Ports & interfaces
HDMI Quick Switch
Yes
Audio Return Channel (ARC)
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Digital audio optical out
1
RF ports quantity
2
Common interface (CI) *
Yes
Common interface Plus (CI+) *
Yes
Common interface Plus (CI+) version
1.4
HDMI ports quantity *
3
Consumer Electronics Control (CEC)
Anynet+
Management features
Electronic Programme Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Number of OSD languages
27
Picture-in-Picture
No
Auto power off
Yes
Power
Power consumption (typical) *
70 W
Power consumption (standby) *
0.5 W
Power consumption (max)
115 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
970.2 mm
Depth (with stand)
331.8 mm
Height (with stand)
648 mm
Weight (with stand)
12.1 kg
Width (without stand)
970.2 mm
Depth (without stand)
58.8 mm
Height (without stand)
563.2 mm
Weight (without stand)
9.5 kg
Packaging data
Manual
Yes
Package width
1150 mm
Package depth
170 mm
Package height
670 mm
Package weight
16.5 kg
Packaging content
Remote control included
Yes
E-manual
Yes
Other features
Auto Depth Enhancer
No
3D
No
Batteries included
Yes
Built-in speaker(s)
Yes
Twin tuner
No
Annual energy consumption
97 kWh
Digital Living Network Alliance (DLNA) certified
Yes
Energy efficiency class (old)
A
Source Testseek summary Average rating
Reviews
Updated:
2019-12-03 06:16:15
Uk has collected 2 expert reviews for Samsung Series 7 UE43NU7400UXXU TV 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
Samsung Series 7 UE43TU7020W 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black Samsung Series 7 UE43TU7020W 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black
(show image)
UE43TU7020WXXN UE43TU7020W 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)