location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Series 7 UE43TU7020W 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Series 7
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UE43TU7020W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UE43TU7020WXXN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806090722844
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70215
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 15:22:30
The date of the most recent change of this product data-sheet in Icecat.
Samsung UE43TU7020WXXN user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Environment Information (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Networked Standby Information (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung UE43TU7020WXXN user manual (7.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung Series 7 UE43TU7020W 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - HDR powered by HDR10+
  • - 4K Upscaling
  • - Slim Design
  • - Smart TV apps: Netflix, Disney+, BT Sport, Prime and more
Long product name Samsung Series 7 UE43TU7020W 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black :
The long product name of Samsung Series 7 UE43TU7020W 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

43", 4K UHD 3840 x 2160 px, Crystal Processor 4K, HDR, PurColor, AirPlay 2, Smart TV, DVB-TC(T2 Ready), Tizen
More>>>
Samsung Series 7 UE43TU7020W 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black:
The official description of Samsung Series 7 UE43TU7020W 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Colour and detail designed for you

Short summary description Samsung Series 7 UE43TU7020W 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black:
This short summary of the Samsung Series 7 UE43TU7020W 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Series 7 UE43TU7020W, 109.2 cm (43"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Samsung Series 7 UE43TU7020W 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black:
This is an auto-generated long summary of Samsung Series 7 UE43TU7020W 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black based on the first three specs of the first five spec groups.

Samsung Series 7 UE43TU7020W. Display diagonal: 109.2 cm (43"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 2000, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Lose yourself in crystal clear colour
Lose yourself in crystal clear colour

Crystal Display
Don't settle for anything less than long-lasting, crystal clear colour. With the Crystal Display we bring you pure colour, sharp contrast and brightness that are right up there with 4K resolution.

Powerful picture quality
Powerful picture quality

Crystal Processor 4K
See everything you watch upscaled into stunning 4K. Relax with a TV that adjusts sound to suit what you’re watching.

Experience the beauty of 4K
Experience the beauty of 4K

4K UHD Resolution
See all the details you’ve been missing on a crisp, clear Ultra HD picture – 4 times the resolution of Full HD.

See the stunning detail in every scene
See the stunning detail in every scene

HDR powered by HDR10+
Watch every scene burst from the screen with Samsung HDR TV. High Dynamic Range uncovers all the finest details, even in dark and bright scenes.

Banish messy cables
Banish messy cables

Clean Cable Solution
Banish messy cables from sight for a distraction free viewing experience – without having to worry about cable management.

Smarter ways to enjoy TV
Smarter ways to enjoy TV

Smart Hub & One Remote Functionality
From Live TV to BBC iPlayer, Netflix, Apple TV, Disney+ and much more, Smart Hub brings your favourite content together in one place. Control all of your compatible devices and content with the universal TV remote control. You no longer need multiple remotes lined up on your coffee table.

Spend less time searching, more time watching
Spend less time searching, more time watching

Content Discovery (Universal Guide)
Less time searching and more time watching with tailored recommendations. Finally, all your favourite content from BBC and Netflix* in one place – your Samsung Smart TV. Our Universal Guide recommends popular shows and content tailored just for you, meaning you can watch more of what you love.

Works with Amazon Alexa
Works with Amazon Alexa

Amazon Alexa
Samsung TVs work with Alexa, making it easy to integrate with your Alexa-enabled devices. Ask Alexa to turn on your TV, change channels, control volume and more.

Works with Google Assistant
Works with Google Assistant

Google Assistant
Now your Samsung TV works with your Google Assistant to get more done hands-free. Change channels, adjust the volume, control playback and more with just your voice.

Works with AirPlay 2
Works with AirPlay 2

AirPlay 2
With AirPlay 2 built in, you can stream or share content from Apple devices to the big screen. Effortlessly play videos, music, photos and more from your iPhone, iPad and Mac on your Samsung TV.

Display
Display diagonal *
109.2 cm (43")
HD type *
4K Ultra HD
Display technology *
LED
Screen shape *
Flat
Native aspect ratio *
16:9
Motion interpolation technology *
PQI (Picture Quality Index) 2000
Dynamic contrast ratio marketing name
Mega Contrast
Display resolution *
3840 x 2160 pixels
Display diagonal (metric)
108 cm
Anti-reflective
No
Peak luminance ratio
65%
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
DVB-C, DVB-T, DVB-T2
Auto channel search
Yes
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Operating system installed *
Tizen
Timeshift
No
Screen mirroring
Yes
Apple AirPlay 2 support
Yes
Hybrid Broadcast Broadband TV (HbbTV)
Yes
Hybrid Broadcast Broadband TV (HbbTV) version
2.0.1
Smart modes
Game, Movie, Natural
Audio
Number of speakers *
2
RMS rated power *
20 W
Audio decoders
Dolby Digital, Dolby Digital Plus
Woofer
No
Audio pre-selection descriptor
Yes
Adaptive sound
Yes
Enhanced Audio Return Channel (eARC)
Yes
Network
Wi-Fi *
Yes
Bluetooth *
No
Ethernet LAN *
Yes
Wi-Fi Direct
Yes
Browsing
Yes
Web browser
Yes
HID support
Yes
Design
Product colour *
Black
VESA mounting *
Yes
Rollable display
No
Bezel type
VNB (Very Narrow Bezel)
Mini wall mount support
Yes
Performance
High Dynamic Range (HDR) technology
Filmmaker Mode, High Dynamic Range 10+ (HDR10 Plus), Hybrid Log-Gamma (HLG)
Game mode
Yes
Teletext function
Yes
Subtitles function
Yes
Eco sensor
Yes
Brightness detection
Yes
TV key support
Yes
Picture processing technology
Samsung Contrast Enhancer
Digital Clean View
Yes
High Dynamic Range (HDR) supported *
Yes
Dimming type
UHD
Image gallery
Yes
Dialog enhancement
Yes
IPv6 support
Yes
AMD FreeSync
No
NVIDIA G-SYNC
No
4K Ultra HD upscaling
Yes
V-chip function
No
SmartThings app support
Yes
MBR support
No
Performance
ConnectShare (HDD)
Yes
ConnectShare (USB)
Yes
Ports & interfaces
HDMI Quick Switch
Yes
Audio Return Channel (ARC)
Yes
PC in (D-Sub) *
Yes
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
1
Digital audio optical out
1
RF ports quantity
2
Common interface Plus (CI+) *
Yes
Common interface Plus (CI+) version
1.4
HDMI ports quantity *
2
Consumer Electronics Control (CEC)
Anynet+
Management features
Electronic Programme Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Number of OSD languages
27
Auto power off
Yes
Works with Amazon Alexa
Yes
Works with the Google Assistant
Yes
Universal Browse & Play
Yes
Power
Power consumption (typical) *
67 W
Power consumption (standby) *
0.5 W
Power consumption (max)
125 W
Energy efficiency class (SDR) *
G
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
67 kWh
Energy consumption (HDR) per 1000 hours *
101 kWh
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Energy saving mode
Yes
Energy efficiency scale
A to G
Technical details
Picture processing engine
Crystal Processor 4K
Weight & dimensions
Width (with stand)
963 mm
Depth (with stand)
192.5 mm
Height (with stand)
627.3 mm
Weight (with stand)
8.3 kg
Width (without stand)
963 mm
Depth (without stand)
59.2 mm
Height (without stand)
558.4 mm
Weight (without stand)
8.1 kg
Stand width
84.2 cm
Stand depth
20.1 cm
Packaging data
Package width
1081 mm
Package depth
143 mm
Package height
670 mm
Package weight
11 kg
Package type
Box
Packaging content
Cables included
AC
Remote control included
Yes
Remote control type
TM1240A
E-manual
Yes
Logistics data
Harmonized System (HS) code
85287280
Other features
PurColor
Yes
Auto Depth Enhancer
No
Picture-and-Picture
No
Intelligent Voice Recognition languages
Danish, German, Dutch, English, Spanish, French, Italian, Norwegian, Swedish
Digital Living Network Alliance (DLNA) certified
Yes
Brand Image Product code Product Stock Price from
Samsung Series 8 Crystal UHD 43” TU8002 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black Samsung Series 8 Crystal UHD 43” TU8002 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black
(show image)
UE43TU8002KXXH Crystal UHD 43” TU8002 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Series 7 UE43TU7102K 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black Samsung Series 7 UE43TU7102K 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black
(show image)
UE43TU7102KXXH UE43TU7102K 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Series 7 UE43TU7172U 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Carbon, Silver Samsung Series 7 UE43TU7172U 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Carbon, Silver
(show image)
UE43TU7172UXXH UE43TU7172U 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Series 7 UE43TU7005KXXC TV 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black Samsung Series 7 UE43TU7005KXXC TV 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black
(show image)
UE43TU7005KXXC UE43TU7005KXXC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Series 7 UE43TU7070U 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black Samsung Series 7 UE43TU7070U 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black
(show image)
UE43TU7070UXZT UE43TU7070U 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Series 8 UE43TU8070U 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black Samsung Series 8 UE43TU8070U 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black
(show image)
UE43TU8070UXZT UE43TU8070U 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Series 8 UE43TU8500U 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black Samsung Series 8 UE43TU8500U 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black
(show image)
UE43TU8500UXZT UE43TU8500U 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Series 7 RU7400 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black Samsung Series 7 RU7400 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black
(show image)
UE43RU7400UXXU RU7400 0.00
(excl. VAT)
0 (incl. VAT)
Samsung UE43NU7192 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black Samsung UE43NU7192 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black
(show image)
UE43NU7192UXXH UE43NU7192 0.00
(excl. VAT)
0 (incl. VAT)
Samsung UE43NU7470 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Silver Samsung UE43NU7470 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Silver
(show image)
UE43NU7470SXXN UE43NU7470 0.00
(excl. VAT)
0 (incl. VAT)