Samsung logo

Samsung UE40MU6440U 101.6 cm (40") 4K Ultra HD Smart TV Wi-Fi Titanium

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78337
Info modified on:
21 Jun 2024, 15:53:18
Short summary description Samsung UE40MU6440U 101.6 cm (40") 4K Ultra HD Smart TV Wi-Fi Titanium:

Samsung UE40MU6440U, 101.6 cm (40"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Titanium

Long summary description Samsung UE40MU6440U 101.6 cm (40") 4K Ultra HD Smart TV Wi-Fi Titanium:

Samsung UE40MU6440U. Display diagonal: 101.6 cm (40"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 1600, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2 HD. Wi-Fi, Ethernet LAN. Product colour: Titanium

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.