Samsung logo

Samsung UE40H7080SV televisor 101,6 cm (40") Full HD Smart TV Wi-Fi Negre

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
156953
Info modified on:
27 May 2024, 12:03:10
Short summary description Samsung UE40H7080SV televisor 101,6 cm (40") Full HD Smart TV Wi-Fi Negre:

Samsung UE40H7080SV, 101,6 cm (40"), 1920 x 1080 Pixeles, Compatibilitat 3D, Smart TV, Wi-Fi, Negre

Long summary description Samsung UE40H7080SV televisor 101,6 cm (40") Full HD Smart TV Wi-Fi Negre:

Samsung UE40H7080SV. Pantalla diagonal: 101,6 cm (40"), Resolució de pantalla: 1920 x 1080 Pixeles, Tipus HD: Full HD, Forma de la pantalla: Plana. Compatibilitat 3D. Smart TV. Tecnologia d'interpolació de moviment: CMR (Clear Motion Rate) 600, Relació d'aspecte nativa: 16:9. Sistema de format de senyal digital: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet / connexió LAN. Color de producte: Negre

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.