Samsung logo

Samsung UE40F6200AK 101.6 cm (40") Full HD Smart TV Wi-Fi Grey, Stainless steel

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127197
Info modified on:
28 Apr 2025, 13:21:12
Short summary description Samsung UE40F6200AK 101.6 cm (40") Full HD Smart TV Wi-Fi Grey, Stainless steel:

Samsung UE40F6200AK, 101.6 cm (40"), 1920 x 1080 pixels, Full HD, Smart TV, Wi-Fi, Grey, Stainless steel

Long summary description Samsung UE40F6200AK 101.6 cm (40") Full HD Smart TV Wi-Fi Grey, Stainless steel:

Samsung UE40F6200AK. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Grey, Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.