Samsung logo

Samsung UE40F5300AY 101.6 cm (40") Full HD Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
214764
Info modified on:
28 Apr 2025, 13:21:04
Short summary description Samsung UE40F5300AY 101.6 cm (40") Full HD Black:

Samsung UE40F5300AY, 101.6 cm (40"), 1920 x 1080 pixels, Full HD, DVB-C, DVB-T, Black

Long summary description Samsung UE40F5300AY 101.6 cm (40") Full HD Black:

Samsung UE40F5300AY. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat, Motion interpolation technology: CMR (Clear Motion Rate) 100, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Ethernet LAN. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.