Samsung logo

Samsung UE40EH6030W 101.6 cm (40") Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
222913
Info modified on:
13 Nov 2024, 15:44:26
Short summary description Samsung UE40EH6030W 101.6 cm (40") Full HD Black:

Samsung UE40EH6030W, 101.6 cm (40"), 1920 x 1080 pixels, Full HD, LED, 3D, Black

Long summary description Samsung UE40EH6030W 101.6 cm (40") Full HD Black:

Samsung UE40EH6030W. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Motion interpolation technology: CMR (Clear Motion Rate) 200. Digital signal format system: DVB-C, DVB-T. Ethernet LAN. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.