Samsung logo

Samsung UE-40D6540 101.6 cm (40") Full HD Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125184
Info modified on:
08 Nov 2024, 14:30:52
Short summary description Samsung UE-40D6540 101.6 cm (40") Full HD Silver:

Samsung UE-40D6540, 101.6 cm (40"), 1920 x 1080 pixels, Full HD, LED, 3D, Silver

Long summary description Samsung UE-40D6540 101.6 cm (40") Full HD Silver:

Samsung UE-40D6540. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. LED backlighting type: Edge-LED. Digital signal format system: DVB-C, DVB-S2, DVB-T, DVB-T2. Ethernet LAN. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.