Samsung logo

Samsung UE40D5500RH 101.6 cm (40") Full HD 300 cd/m² Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
172126
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung UE40D5500RH 101.6 cm (40") Full HD 300 cd/m² Black:

Samsung UE40D5500RH, 101.6 cm (40"), Full HD, 1920 x 1080 pixels, 16:9, 300 cd/m², 6000:1

Long summary description Samsung UE40D5500RH 101.6 cm (40") Full HD 300 cd/m² Black:

Samsung UE40D5500RH. Display diagonal: 101.6 cm (40"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product colour: Black, Panel mounting interface: 200 x 200 mm, Cable lock slot type: Kensington. Audio system: Dolby Digital Plus, SRS TheatherSound HD. Power consumption (typical): 100 W, Power consumption (standby): 0.3 W, AC input voltage: 100 - 240 V. Width (with stand): 955.8 mm, Depth (with stand): 255 mm, Height (with stand): 638.5 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.