Samsung logo

Samsung UE40B7000WW TV 101.6 cm (40") Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
383863
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung UE40B7000WW TV 101.6 cm (40") Full HD Black:

Samsung UE40B7000WW, 101.6 cm (40"), 1920 x 1080 pixels, Full HD, DVB-C, DVB-T, Black

Long summary description Samsung UE40B7000WW TV 101.6 cm (40") Full HD Black:

Samsung UE40B7000WW. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.