Samsung logo

Samsung UE32K4000DU 81.3 cm (32") HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105114
Info modified on:
27 May 2024, 13:07:31
Short summary description Samsung UE32K4000DU 81.3 cm (32") HD Black:

Samsung UE32K4000DU, 81.3 cm (32"), 1366 x 768 pixels, HD, DVB-C, DVB-S2, DVB-T2, Black

Long summary description Samsung UE32K4000DU 81.3 cm (32") HD Black:

Samsung UE32K4000DU. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Screen shape: Flat. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.