Samsung logo

Samsung UE32H4500AW 81.3 cm (32") HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
289028
Info modified on:
06 Nov 2024, 17:12:24
Short summary description Samsung UE32H4500AW 81.3 cm (32") HD Smart TV Wi-Fi Black:

Samsung UE32H4500AW, 81.3 cm (32"), 1366 x 768 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Samsung UE32H4500AW 81.3 cm (32") HD Smart TV Wi-Fi Black:

Samsung UE32H4500AW. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 100. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.