Samsung logo

Samsung UE28F4000AW 71.1 cm (28") HD Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
182932
Info modified on:
12 Nov 2024, 14:45:52
Short summary description Samsung UE28F4000AW 71.1 cm (28") HD Black:

Samsung UE28F4000AW, 71.1 cm (28"), 1366 x 768 pixels, HD, LED, DVB-C, DVB-T, Black

Long summary description Samsung UE28F4000AW 71.1 cm (28") HD Black:

Samsung UE28F4000AW. Display diagonal: 71.1 cm (28"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Motion interpolation technology: CMR (Clear Motion Rate) 100, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.