Samsung logo

Samsung UBD-M8500 Blu-Ray player Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37746
Info modified on:
14 Mar 2024, 18:58:12
Short summary description Samsung UBD-M8500 Blu-Ray player Black:

Samsung UBD-M8500, 4K Ultra HD, 1080p, 2160p, DTS-HD Master Audio, Dolby TrueHD, 24-bit/192kHz, AVCHD, DIVX, MKV, WMV, AAC, AIFF, ALAC, FLAC, LPCM, MP3, WAV, WMA

Long summary description Samsung UBD-M8500 Blu-Ray player Black:

Samsung UBD-M8500. HD type: 4K Ultra HD, Supported video modes: 1080p, 2160p. Audio decoders: DTS-HD Master Audio, Dolby TrueHD, Audio D/A Converter (DAC): 24-bit/192kHz. Video formats supported: AVCHD, DIVX, MKV, WMV, Audio formats supported: AAC, AIFF, ALAC, FLAC, LPCM, MP3, WAV, WMA, Image formats supported: JPEG XR. HDMI version: 2.0b. Playback disc types: CD, DVD, Disc types supported: CD, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.