Samsung logo

Samsung UA55JS7200K 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119708
Info modified on:
19 Feb 2024, 06:48:21
Short summary description Samsung UA55JS7200K 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver:

Samsung UA55JS7200K, 139.7 cm (55"), 3840 x 2160 pixels, 4K Ultra HD, Smart TV, Wi-Fi, Silver

Long summary description Samsung UA55JS7200K 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver:

Samsung UA55JS7200K. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Flat. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 100. Digital signal format system: DVB-C, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.