Samsung logo

Samsung T240HD HDTV widescreen monitor computer monitor 61 cm (24") 1920 x 1200 pixels Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57589
Info modified on:
01 Mar 2024, 13:34:31
Short summary description Samsung T240HD HDTV widescreen monitor computer monitor 61 cm (24") 1920 x 1200 pixels Black:

Samsung T240HD HDTV widescreen monitor, 61 cm (24"), 1920 x 1200 pixels, 5 ms, Black

Long summary description Samsung T240HD HDTV widescreen monitor computer monitor 61 cm (24") 1920 x 1200 pixels Black:

Samsung T240HD HDTV widescreen monitor. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Built-in speaker(s). Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.