Samsung logo

Samsung M3 external hard drive 500 GB 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86787
Info modified on:
23 Feb 2023, 16:34:11
Short summary description Samsung M3 external hard drive 500 GB 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Grey:

Samsung M3, 500 GB, 2.5", 3.2 Gen 1 (3.1 Gen 1), Grey

Long summary description Samsung M3 external hard drive 500 GB 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Grey:

Samsung M3. HDD capacity: 500 GB, HDD size: 2.5". USB version: 3.2 Gen 1 (3.1 Gen 1). Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.