Samsung logo

Samsung SRD-450 digital video recorder (DVR)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89371
Info modified on:
23 Aug 2018, 03:34:56
Short summary description Samsung SRD-450 digital video recorder (DVR):

Samsung SRD-450, AVI, H.264, 4 channels, NTSC, PAL, Embedded LINUX, Gigabit Ethernet, TCP/IP, DHCP, DDNS, NTP, HTTP, RTSP

Long summary description Samsung SRD-450 digital video recorder (DVR):

Samsung SRD-450. Video compression formats: AVI, H.264, Channels quantity: 4 channels, Analog signal format system: NTSC, PAL. Ethernet interface type: Gigabit Ethernet, Supported network protocols: TCP/IP, DHCP, DDNS, NTP, HTTP, RTSP. Optical drive type: DVD-RW. Power requirements: 12V DC, 3.3A, 100-240V AC, 50/60Hz, Power consumption (typical): 18.2 W. Dimensions (WxDxH): 290 x 224.3 x 60 mm, Weight: 1.84 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.