Samsung logo

Samsung SPP400B 150 ANSI lumens DLP SVGA (800x600)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81678
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung SPP400B 150 ANSI lumens DLP SVGA (800x600):

Samsung SPP400B, 150 ANSI lumens, DLP, SVGA (800x600), 1000:1, 30 - 70 kHz, 56 - 75 Hz

Long summary description Samsung SPP400B 150 ANSI lumens DLP SVGA (800x600):

Samsung SPP400B. Projector brightness: 150 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Service life of light source (economic mode): 20000 h. Analog signal format system: NTSC, PAL, SECAM. Noise level: 28 dB. RMS rated power: 2 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.