Samsung logo

Samsung Pleomax SPM-7000XB Crystal Optical Scroll with Blue LED mouse USB Type-A + PS/2 800 DPI

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18361
Info modified on:
01 Jul 2022, 11:29:55
Short summary description Samsung Pleomax SPM-7000XB Crystal Optical Scroll with Blue LED mouse USB Type-A + PS/2 800 DPI:

Samsung Pleomax SPM-7000XB Crystal Optical Scroll Mouse with Blue LED, Optical, USB Type-A + PS/2, 800 DPI

Long summary description Samsung Pleomax SPM-7000XB Crystal Optical Scroll with Blue LED mouse USB Type-A + PS/2 800 DPI:

Samsung Pleomax SPM-7000XB Crystal Optical Scroll Mouse with Blue LED. Movement detection technology: Optical, Device interface: USB Type-A + PS/2, Movement resolution: 800 DPI, Buttons quantity: 2

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.