Samsung logo

Samsung SP-M200S 2000 ANSI lumens LCD SVGA (858x600)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
184675
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung SP-M200S 2000 ANSI lumens LCD SVGA (858x600):

Samsung SP-M200S, 2000 ANSI lumens, LCD, SVGA (858x600), 500:1, 762 - 10160 mm (30 - 400"), 0.88 - 13.9 m

Long summary description Samsung SP-M200S 2000 ANSI lumens LCD SVGA (858x600):

Samsung SP-M200S. Projector brightness: 2000 ANSI lumens, Projection technology: LCD, Projector native resolution: SVGA (858x600). Light source type: Lamp, Service life of light source: 5000 h, Lamp type: UHP. Focal length range: 1.44 - 1.71 mm, Zoom ratio: 1.2:1. Analog signal format system: NTSC, PAL, SECAM. Serial interface type: RS-232

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.