Samsung logo

Samsung SMX-C20 Handheld camcorder 0.8 MP CCD Full HD Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117475
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung SMX-C20 Handheld camcorder 0.8 MP CCD Full HD Black:

Samsung SMX-C20, 0.8 MP, CCD, 25.4 / 6 mm (1 / 6"), Full HD, 0 GB, 6.86 cm (2.7")

Long summary description Samsung SMX-C20 Handheld camcorder 0.8 MP CCD Full HD Black:

Samsung SMX-C20. Total megapixels: 0.8 MP, Sensor type: CCD, Optical sensor size: 25.4 / 6 mm (1 / 6"). Optical zoom: 10x, Digital zoom: 1200x, Focal length range: 2.4 - 24 mm. Camcorder media type: Memory card, Compatible memory cards: SD, SDHC. Focus adjustment: Auto/Manual. White balance: Auto

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.