Samsung logo

Samsung Galaxy Tab S9 Ultra 5G Qualcomm Snapdragon LTE-TDD & LTE-FDD 1 TB 37.1 cm (14.6") 16 GB Wi-Fi 6 (802.11ax) Graphite

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22384
Info modified on:
14 Feb 2025, 15:47:21
Short summary description Samsung Galaxy Tab S9 Ultra 5G Qualcomm Snapdragon LTE-TDD & LTE-FDD 1 TB 37.1 cm (14.6") 16 GB Wi-Fi 6 (802.11ax) Graphite:

Samsung Galaxy Tab S9 Ultra 5G , 37.1 cm (14.6"), 2960 x 1848 pixels, 1 TB, 16 GB, 737 g, Graphite

Long summary description Samsung Galaxy Tab S9 Ultra 5G Qualcomm Snapdragon LTE-TDD & LTE-FDD 1 TB 37.1 cm (14.6") 16 GB Wi-Fi 6 (802.11ax) Graphite:

Samsung Galaxy Tab S9 Ultra 5G . Display diagonal: 37.1 cm (14.6"), Display resolution: 2960 x 1848 pixels. Internal storage capacity: 1 TB. Processor family: Qualcomm Snapdragon, Processor model: 8 Gen 2. Internal memory: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Dual camera, Front camera resolution (numeric): 12 MP, Front camera. Top Wi-Fi standard: Wi-Fi 6 (802.11ax). Card reader integrated. Weight: 737 g. Product colour: Graphite

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.