Samsung Galaxy Tab S9 FE+ 5G SM-X616B, 31.5 cm (12.4"), 2560 x 1600 pixels, 128 GB, 8 GB, 2.4 GHz, Green
Samsung Galaxy Tab S9 FE+ 5G SM-X616B. Display diagonal: 31.5 cm (12.4"), Display resolution: 2560 x 1600 pixels, Display technology: LCD. Internal storage capacity: 128 GB. Processor frequency: 2.4 GHz, Processor family: Samsung Exynos, Processor model: 1380. Internal memory: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Dual camera, Front camera resolution (numeric): 12 MP. Top Wi-Fi standard: Wi-Fi 6 (802.11ax). Card reader integrated. Weight: 628 g. Product colour: Green