Samsung logo

Samsung Galaxy TabPro S SM-W708 4G LTE 128 GB 30.5 cm (12") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114065
Info modified on:
10 Aug 2024, 09:49:21
Short summary description Samsung Galaxy TabPro S SM-W708 4G LTE 128 GB 30.5 cm (12") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Samsung Galaxy TabPro S SM-W708, 30.5 cm (12"), 2160 x 1440 pixels, 128 GB, 4 GB, Windows 10 Pro, Black

Long summary description Samsung Galaxy TabPro S SM-W708 4G LTE 128 GB 30.5 cm (12") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Samsung Galaxy TabPro S SM-W708. Display diagonal: 30.5 cm (12"), Display resolution: 2160 x 1440 pixels, Display technology: OLED. Internal storage capacity: 128 GB. Processor frequency: 2.2 GHz. Internal memory: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Weight: 696 g. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.