Samsung logo

Samsung Galaxy Book SM-W627NZKBDBT tablet 4G 64 GB 26.9 cm (10.6") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54499
Info modified on:
14 Feb 2025, 15:46:09
Short summary description Samsung Galaxy Book SM-W627NZKBDBT tablet 4G 64 GB 26.9 cm (10.6") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Samsung Galaxy Book SM-W627NZKBDBT, 26.9 cm (10.6"), 1920 x 1280 pixels, 64 GB, 4 GB, Windows 10 Home, Black

Long summary description Samsung Galaxy Book SM-W627NZKBDBT tablet 4G 64 GB 26.9 cm (10.6") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Samsung Galaxy Book SM-W627NZKBDBT. Display diagonal: 26.9 cm (10.6"), Display resolution: 1920 x 1280 pixels. Internal storage capacity: 64 GB. Processor frequency: 1 GHz. Internal memory: 4 GB. Front camera resolution (numeric): 5 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Card reader integrated. Weight: 650 g. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.