Samsung Galaxy Book SM-W620, 26.9 cm (10.6"), 1920 x 1280 pixels, 4 GB, 1 GHz, Windows 10 Home, Black
Samsung Galaxy Book SM-W620. Display diagonal: 26.9 cm (10.6"), Display resolution: 1920 x 1280 pixels. Processor frequency: 1 GHz, Processor family: Intel® Core™ m3, Processor model: m3-7Y30. Internal memory: 4 GB. Front camera resolution (numeric): 5 MP, Front camera. Assisted GPS (A-GPS). Weight: 648 g. Operating system installed: Windows 10 Home. Product colour: Black