Samsung Galaxy Tab S6 SM-T865, 26.7 cm (10.5"), 2560 x 1600 pixels, 256 GB, 8 GB, 2.8 GHz, Blue
Samsung Galaxy Tab S6 SM-T865. Display diagonal: 26.7 cm (10.5"), Display resolution: 2560 x 1600 pixels, Display technology: OLED. Internal storage capacity: 256 GB. Processor frequency: 2.8 GHz. Internal memory: 8 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Dual camera, Front camera resolution (numeric): 8 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 420 g. Product colour: Blue