Samsung Galaxy Tab S6 SM-T865N, 26.7 cm (10.5"), 2560 x 1600 pixels, 128 GB, 6 GB, Android 9.0, Grey
Samsung Galaxy Tab S6 SM-T865N. Display diagonal: 26.7 cm (10.5"), Display resolution: 2560 x 1600 pixels, Display technology: OLED. Internal storage capacity: 128 GB. Processor frequency: 2.8 GHz, Processor family: Qualcomm Snapdragon. Internal memory: 6 GB. Rear camera resolution (numeric): 13 MP, Front camera resolution (numeric): 8 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Card reader integrated. Weight: 420 g. Operating system installed: Android 9.0. Product colour: Grey