Samsung logo

Samsung Galaxy Tab E SM-T560 8 GB 24.4 cm (9.6") 1.5 GB Wi-Fi 4 (802.11n) Android White

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138746
Info modified on:
14 Mar 2024, 18:10:56
Short summary description Samsung Galaxy Tab E SM-T560 8 GB 24.4 cm (9.6") 1.5 GB Wi-Fi 4 (802.11n) Android White:

Samsung Galaxy Tab E SM-T560, 24.4 cm (9.6"), 1200 x 800 pixels, 8 GB, 1.5 GB, Android, White

Long summary description Samsung Galaxy Tab E SM-T560 8 GB 24.4 cm (9.6") 1.5 GB Wi-Fi 4 (802.11n) Android White:

Samsung Galaxy Tab E SM-T560. Display diagonal: 24.4 cm (9.6"), Display resolution: 1200 x 800 pixels. Internal storage capacity: 8 GB. Processor frequency: 1.3 GHz. Internal memory: 1.5 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 490 g. Operating system installed: Android. Product colour: White

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.