10.1", 2560 x 1600, 1.9 GHz, 2GB RAM, 16GB + MicroSD, Wi Fi, Bluetooth 4.0, 8MP, Android 4.4
Brilliant by Design
Review detailed work documents on the go, browse the Web or just enjoy watching a movie on the stunning 10.1-inch HD display. The Galaxy Tab® Pro 10.1 is also unbelievably thin (7.3mm), yet is packed with all the astonishing power and responsiveness of the Samsung Exynos® 5 Octa processor.
Experience More
Multi Window™ lets you actively use two windows at once, all on the same screen.* And the ultra customizable Magazine Home gives you a revolutionary tablet experience with instant access to the apps and feeds that you use most. You can also create multiple profiles so multiple users can log in separately and only access their own apps, backgrounds and email.
Work Smarter
Collaborate without walls and without Wi-Fi, with Samsung e-Meeting. Easily share your screen with coworkers and collaborate in real time, even when there’s no conference room available. And with Hancom™ Office Suite, you can create documents, spreadsheets and presentations on the go.
Samsung Galaxy TabPRO 10.1, 25.6 cm (10.1"), 2560 x 1600 pixels, 16 GB, 2 GB, Android, Black
Samsung Galaxy TabPRO 10.1. Display diagonal: 25.6 cm (10.1"), Display resolution: 2560 x 1600 pixels, Display technology: LCD. Internal storage capacity: 16 GB. Processor frequency: 1.9 GHz, Processor family: Samsung. Internal memory: 2 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 469 g. Operating system installed: Android. Product colour: Black