Samsung logo

Samsung Galaxy Tab Active SM-T360 16 GB 20.3 cm (8") 1.5 GB Wi-Fi 4 (802.11n) Android Titanium

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60375
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy Tab Active SM-T360 16 GB 20.3 cm (8") 1.5 GB Wi-Fi 4 (802.11n) Android Titanium:

Samsung Galaxy Tab Active SM-T360, 20.3 cm (8"), 1280 x 800 pixels, 16 GB, 1.5 GB, Android, Titanium

Long summary description Samsung Galaxy Tab Active SM-T360 16 GB 20.3 cm (8") 1.5 GB Wi-Fi 4 (802.11n) Android Titanium:

Samsung Galaxy Tab Active SM-T360. Display diagonal: 20.3 cm (8"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.2 GHz. Internal memory: 1.5 GB. Rear camera resolution (numeric): 3.1 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1.2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 393 g. Operating system installed: Android. Product colour: Titanium

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.