Samsung Galaxy Tab A7 Lite SM-T220, 22.1 cm (8.7"), 1340 x 800 pixels, 32 GB, 3 GB, Android 11, Silver
Samsung Galaxy Tab A7 Lite SM-T220. Display diagonal: 22.1 cm (8.7"), Display resolution: 1340 x 800 pixels. Internal storage capacity: 32 GB. Processor frequency: 2.3 GHz, Processor family: Mediatek, Processor model: MT8768. Internal memory: 3 GB. Rear camera resolution (numeric): 8 MP, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Card reader integrated. Weight: 366 g. Operating system installed: Android 11. Product colour: Silver