Samsung logo

Samsung Galaxy S22+ SM-S906B/DS 16.8 cm (6.6") Dual SIM 5G USB Type-C 8 GB 256 GB 4500 mAh Graphite

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16555
Info modified on:
11 Mar 2024, 09:14:46
Short summary description Samsung Galaxy S22+ SM-S906B/DS 16.8 cm (6.6") Dual SIM 5G USB Type-C 8 GB 256 GB 4500 mAh Graphite:

Samsung Galaxy S22+ SM-S906B/DS, 16.8 cm (6.6"), 2340 x 1080 pixels, 8 GB, 256 GB, 50 MP, Graphite

Long summary description Samsung Galaxy S22+ SM-S906B/DS 16.8 cm (6.6") Dual SIM 5G USB Type-C 8 GB 256 GB 4500 mAh Graphite:

Samsung Galaxy S22+ SM-S906B/DS. Display diagonal: 16.8 cm (6.6"), Display resolution: 2340 x 1080 pixels. RAM capacity: 8 GB, Internal storage capacity: 256 GB. Rear camera resolution (numeric): 50 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Battery capacity: 4500 mAh. Product colour: Graphite. Weight: 195 g

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.