Samsung logo

Samsung Galaxy S23 FE SM-S711B/DS 16.3 cm (6.4") Dual SIM 5G USB Type-C 8 GB 128 GB 4500 mAh Orange

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10039
Info modified on:
29 Oct 2024, 10:55:21
Short summary description Samsung Galaxy S23 FE SM-S711B/DS 16.3 cm (6.4") Dual SIM 5G USB Type-C 8 GB 128 GB 4500 mAh Orange:

Samsung Galaxy S23 FE SM-S711B/DS, 16.3 cm (6.4"), 1080 x 2340 pixels, 8 GB, 128 GB, 50 MP, Orange

Long summary description Samsung Galaxy S23 FE SM-S711B/DS 16.3 cm (6.4") Dual SIM 5G USB Type-C 8 GB 128 GB 4500 mAh Orange:

Samsung Galaxy S23 FE SM-S711B/DS. Display diagonal: 16.3 cm (6.4"), Display resolution: 1080 x 2340 pixels. Processor family: Samsung Exynos, Processor model: 2200. RAM capacity: 8 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 50 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Battery capacity: 4500 mAh. Product colour: Orange. Weight: 209 g

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.