Samsung logo

Samsung Galaxy Watch Active2 3.43 cm (1.35") OLED 44 mm Digital 360 x 360 pixels Touchscreen 4G Pink gold Wi-Fi GPS (satellite)

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23272
Info modified on:
29 Aug 2023, 10:28:11
Short summary description Samsung Galaxy Watch Active2 3.43 cm (1.35") OLED 44 mm Digital 360 x 360 pixels Touchscreen 4G Pink gold Wi-Fi GPS (satellite):

Samsung Galaxy Watch Active2 , 3.43 cm (1.35"), OLED, Touchscreen, 4 GB, GPS (satellite), 47 g

Long summary description Samsung Galaxy Watch Active2 3.43 cm (1.35") OLED 44 mm Digital 360 x 360 pixels Touchscreen 4G Pink gold Wi-Fi GPS (satellite):

Samsung Galaxy Watch Active2 . Display diagonal: 3.43 cm (1.35"), Display technology: OLED, Display resolution: 360 x 360 pixels, Touchscreen. Processor frequency: 2 MHz, RAM capacity: 1500 MB, Flash memory: 4 GB. Wi-Fi. GPS (satellite). Battery capacity: 340 mAh. Weight: 47 g. Waterproof up to: 50 m, Band material: Fluoroelastomer, Band colour: Pink, Band size: M/L

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.